Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.79
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$10.79
|
44
in stock
|
Buy Now |
Tip Size | 5mm |
---|---|
Blade Length | 300mm |
Overall Length | 395mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Handle Type | Red Cellulose Acetate |
Length | 395mm |
Screwdriver Type | Slotted |
Tip / Nozzle Size | 5mm |
Tip / Nozzle Style | Parallel Slot |
Tip Size A x B | 5 x 0.9mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 18650?
Additional datasheets, footprints and schematics for 18650 are listed on our Part Details page. You can also find images and similar parts to 18650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18650 fall under?
The 18650 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 18650 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18650 you can contact the distributor directly for product support, shipping queries etc.
Is the 18650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18650 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 18650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18650 often in real-time on the comparison pages.
What if I can't find stock of 18650?
You can fill out our help required form which you can use to request a quote for 18650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.