Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Mat Type | Floor |
---|---|
Mat Colour | Black |
Mat Material | PE (Polyethylene) |
Length | 6ft |
External Width | 4ft |
Thickness | 0.125" |
Mat Features | Conductive |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1864 4X6?
Additional datasheets, footprints and schematics for 1864 4X6 are listed on our Part Details page. You can also find images and similar parts to 1864 4X6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1864 4X6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1864 4X6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1864 4X6 fall under?
The 1864 4X6 is listed under Static Control, Site Safety & Clean Room Products > More Static Control & Site Safety.
Can I view similar or alternative parts?
You can view similar parts to 1864 4X6 when available in the More Static Control & Site Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1864 4X6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1864 4X6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1864 4X6 have stock available?
There is no stock from authorised distributors for 1864 4X6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1864 4X6 often in real-time on the comparison pages.
What if I can't find stock of 1864 4X6?
You can fill out our help required form which you can use to request a quote for 1864 4X6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.