Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Cyanoacrylate |
---|---|
Adhesive Colour | Amber |
Dispensing Method | Aerosol |
Volume | 0.7fl.oz (US) |
Colour | Transparent Amber |
RoHS Compliant | Yes |
Adhesive, Cyanoacrylate, Aerosol, 0.7Fl.oz.(Us) | Newark Electronics |
Accelerator, Liquid, 25 to 77 deg F | Carlton-Bates |
Where can I find additional details, specifications and documents for a 18637?
Additional datasheets, footprints and schematics for 18637 are listed on our Part Details page. You can also find images and similar parts to 18637 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18637 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18637 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18637 fall under?
The 18637 is listed under Chemicals & Adhesives > Adhesives & Glues > Activators.
Can I view similar or alternative parts?
You can view similar parts to 18637 when available in the Activators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18637 you can contact the distributor directly for product support, shipping queries etc.
Is the 18637 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 18637 have stock available?
Authorised distributors including RS, Newark Electronics and Carlton-Bates have stock available or on a lead time for 18637.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18637 often in real-time on the comparison pages.
What if I can't find stock of 18637?
You can fill out our help required form which you can use to request a quote for 18637 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.