Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
6,776
in stock
|
Buy Now | |
TE Store
from US$0.23
|
8,729
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
6,776
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
6,776
in stock
|
Buy Now | |
Farnell
from US$0.24
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 1 |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VAC |
Housing Material | PA 6 |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
UL Rating | Recognized |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Packaging Method | Bag |
Packaging Quantity | 4500 |
Product Type | Housing |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
01P UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Plug Wire-to-Wire 1 | Rectangular Power Connector | Part Number: 1863011-1 | Internal Number: 1863011-1 | TE Connectivity | TE Store |
Pin&Socket Connectors 01P UMNL PLUG HSG | Rapid Electronics |
TE Connectivity - AMP PWR CONN 01P UMNL PLUG HSG | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
01P Umnl Plug Hsg |Te Connectivity 1863011-1 | Newark Electronics |
Conn Housing PL 1 POS Crimp ST | Avnet America |
Rectangular Connector, Plug 01P UMNL HSG | TE Connectivity 1863011-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1863011-1?
Additional datasheets, footprints and schematics for 1863011-1 are listed on our Part Details page. You can also find images and similar parts to 1863011-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1863011-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1863011-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1863011-1 fall under?
The 1863011-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1863011-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1863011-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1863011-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1863011-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1863011-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1863011-1 often in real-time on the comparison pages.
What if I can't find stock of 1863011-1?
You can fill out our help required form which you can use to request a quote for 1863011-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.