Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.38
|
497
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
497
in stock
|
Buy Now | |
Rapid Electronics
from US$1.38
|
497
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
497
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
22
in stock
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
Farnell
from US$1.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Rows | 3 |
Number of Positions | 12 |
Contact Layout | Matrix |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | PA 6 |
Housing Color | Natural |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin & Socket Connectors 12P Umnl Plug Hsg |Amp Te Connectivity 1863005-1 | Newark Electronics |
Pin&Socket Connectors 12P UMNL PLUG HSG | Rapid Electronics |
TE Connectivity 12P UMNL PLUG HSG Combination Line Conne | Distrelec |
Conn Housing PL 12 POS 6.35mm Crimp ST Cable Mount One Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 6.35mm |
For Use With | AMP Universal MATE-N-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1863005-1?
Additional datasheets, footprints and schematics for 1863005-1 are listed on our Part Details page. You can also find images and similar parts to 1863005-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1863005-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1863005-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1863005-1 fall under?
The 1863005-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1863005-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1863005-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1863005-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1863005-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1863005-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1863005-1 often in real-time on the comparison pages.
What if I can't find stock of 1863005-1?
You can fill out our help required form which you can use to request a quote for 1863005-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.