Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.73
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$16.73
|
-
|
Buy Now |
Tip Size | 3mm |
---|---|
Blade Length | 300mm |
Overall Length | 385mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Handle Type | Red Cellulose Acetate |
Length | 385mm |
Screwdriver Type | Slotted |
Tip / Nozzle Size | 3mm |
Tip / Nozzle Style | Parallel Slot |
Tip Size A x B | 3 x 0.5mm |
Where can I find additional details, specifications and documents for a 18630?
Additional datasheets, footprints and schematics for 18630 are listed on our Part Details page. You can also find images and similar parts to 18630 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18630 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18630 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18630 fall under?
The 18630 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 18630 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18630 you can contact the distributor directly for product support, shipping queries etc.
Is the 18630 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18630 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 18630.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18630 often in real-time on the comparison pages.
What if I can't find stock of 18630?
You can fill out our help required form which you can use to request a quote for 18630 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.