Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Row-to-Row Spacing | 2.54mm, .1in |
Contact Retention | With |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold over Nickel |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | .125in, 3.18mm |
Width | 18.161mm |
Length | 59.944mm |
Height | 31.75mm |
Operating Voltage | 10000VDC |
Cable Exit Angle | 180° |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester |
Connector Mounting Type | Bulkhead |
Mating Retention | Without |
Mating Alignment | With |
Packaging Method | Package |
Contact Type | Socket |
Sealable | No |
Assembly or Kit | Kit |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Shielded | No |
2 Cav. Receptacle Kit (Lgh) |Amp Te Connectivity 1-862435-4 | Newark Electronics |
Heavy Duty Power Connectors 2 CAV. RECEPTACLE KIT (LGH) | Sager |
Where can I find additional details, specifications and documents for a 1-862435-4?
Additional datasheets, footprints and schematics for 1-862435-4 are listed on our Part Details page. You can also find images and similar parts to 1-862435-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-862435-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-862435-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-862435-4 fall under?
The 1-862435-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-862435-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-862435-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-862435-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-862435-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-862435-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-862435-4 often in real-time on the comparison pages.
What if I can't find stock of 1-862435-4?
You can fill out our help required form which you can use to request a quote for 1-862435-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.