Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | BA9s |
---|---|
LED Color | White |
Bulb Size | T-3 1/4 (10mm) |
Luminous Intensity | 2400mcd |
Supply Voltage | 24V |
Current Rating | 8mA |
RoHS Compliant | Yes |
LED Lamp T10x25mm BA9s 3x3mm-LED 24VAC/DC white clear | CML Innovative Technologies 1862035W3 | RS Americas |
Led Bulb, Ba9S, White, T-3 1/4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1862035W3?
Additional datasheets, footprints and schematics for 1862035W3 are listed on our Part Details page. You can also find images and similar parts to 1862035W3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1862035W3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1862035W3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1862035W3 fall under?
The 1862035W3 is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1862035W3 when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1862035W3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1862035W3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1862035W3 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for 1862035W3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1862035W3 often in real-time on the comparison pages.
What if I can't find stock of 1862035W3?
You can fill out our help required form which you can use to request a quote for 1862035W3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.