Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Contact Base Material | CuFe2 |
---|---|
Contact Classification | Power |
Contact Current Rating (Max) | 16A |
Contact Type | Socket |
Contact Termination Area Plating Material | Pre-Tin |
Contact Design | Standard Flat |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | .8 – 1.3mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | 2 – 2.8mm, .079 – .11in |
Operating Voltage | 250VDC, 250VAC |
CSA Certified | No |
VDE Tested | No |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
For Use With | Tab Contact |
Packaging Quantity | 2300 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Cable Type | FLR (Thin Walled Cable) |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Headers&Wire Housings STD PW TIMER CONTACT | Rapid Electronics |
TE Connectivity STD PW TIMER CONTACT Connector Accessory | Distrelec |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Special Order: STD PW TIMER CONTACT Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 1862006-1 | Internal Number: 1862006-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1862006-1?
Additional datasheets, footprints and schematics for 1862006-1 are listed on our Part Details page. You can also find images and similar parts to 1862006-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1862006-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1862006-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1862006-1 fall under?
The 1862006-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1862006-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1862006-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1862006-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1862006-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 1862006-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1862006-1 often in real-time on the comparison pages.
What if I can't find stock of 1862006-1?
You can fill out our help required form which you can use to request a quote for 1862006-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.