Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Right Angle |
---|---|
Number of Positions | 110 |
Number of Rows | 5 |
PCB Mount Orientation | Right Angle |
Number of Columns | 22 |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | .078in, 2mm |
Number of Shrouded Sides | 0 |
Centerline (Pitch) | .079in, 2mm |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Guide Slot |
Mating Alignment | With |
Circuit Application | Signal |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shrouded | Fully Shrouded |
Connector System | Board-to-Board |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Z-PACK/B F-HDR 110P, EON PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: 1 Gb/s Number of Columns: 22 Number of Rows: 5 Backplane Architecture: Traditional Backplane PCB Mount Receptacle 1 Gb/s 22 5 | Hard Metric Backplane Connector | Part Number: 1857997-1 | Internal Number: 1857997-1 | TE Connectivity | TE Store |
Connector, Z-Pack/B F-Hdr 110P, Eon | TE Connectivity 1857997-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1857997-1?
Additional datasheets, footprints and schematics for 1857997-1 are listed on our Part Details page. You can also find images and similar parts to 1857997-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1857997-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1857997-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1857997-1 fall under?
The 1857997-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1857997-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1857997-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1857997-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1857997-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1857997-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1857997-1 often in real-time on the comparison pages.
What if I can't find stock of 1857997-1?
You can fill out our help required form which you can use to request a quote for 1857997-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.