Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.69
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Positions | 4 |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
PCB Mount Orientation | Vertical |
Keyed | No |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 12.7mm |
Connector Height | .5in, 12.7mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Material | PA 4.6 |
Mating Entry Location | Top |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Tape Mounted on Reel, Reel |
実装方法 | Reel, Tape Mounted on Reel |
Packaging Quantity | 300 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Where can I find additional details, specifications and documents for a 1857884-1?
Additional datasheets, footprints and schematics for 1857884-1 are listed on our Part Details page. You can also find images and similar parts to 1857884-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1857884-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1857884-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1857884-1 fall under?
The 1857884-1 is listed under Connectors > Modular Jacks & Plugs > RJ22 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1857884-1 when available in the RJ22 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1857884-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1857884-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1857884-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1857884-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1857884-1 often in real-time on the comparison pages.
What if I can't find stock of 1857884-1?
You can fill out our help required form which you can use to request a quote for 1857884-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.