Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.34
|
90,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
90,000
in stock
|
Buy Now | |
Farnell
from US$0.27
|
78,000
in stock
|
Buy Now | |
TE Store
from US$0.44
|
20,559
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Side Protected | No |
Contact Length | 3.46mm, .136in |
Contact Working Range (Low) | .063in, 1.6mm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Width | .039in, 1mm |
Contact Working Range (High) | .039in, 1mm |
Contact Base Material | Stainless Steel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Point of Contact Area Plating Material | Gold |
Uncompressed Height | 1.8mm, .071in |
Circuit Application | Signal |
Packaging Quantity | 6000 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Scalable | No |
Spring Finger Type | Preloaded - C-Clip |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Emi Gaskets, Sheets, Absorbers&shielding 0.95Mm |Amp Te Connectivity 1857724-4 | Newark Electronics |
Shield Finger Loose Piece | Rapid Electronics |
SHIELD FINGER, 1.8MM, GOLD | Farnell |
Shield Finger, Loose Piece Spring Finger Type: Preloaded - C-Clip Scalable: No Side Protected: No Uncompressed Height: 1.8 mm Uncompressed Height: .071 in Preloaded - C-Clip 1.8 mm | PCB Spring Contact | Part Number: 1857724-4 | Internal Number: 1857724-4 | TE Connectivity | TE Store |
Preloaded 1.8H Shield Finger 1810 Gold Flash over Nickel Spring Finger | Future Electronics |
Connector Accessories Shield Spring Finger Stainless Steel Gold Over Nickel | Avnet America |
Shield Finger, Loose Piece | TE Connectivity 1857724-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1857724-4?
Additional datasheets, footprints and schematics for 1857724-4 are listed on our Part Details page. You can also find images and similar parts to 1857724-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1857724-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1857724-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1857724-4 fall under?
The 1857724-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1857724-4 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1857724-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1857724-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1857724-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 1857724-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1857724-4 often in real-time on the comparison pages.
What if I can't find stock of 1857724-4?
You can fill out our help required form which you can use to request a quote for 1857724-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.