Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Number of Rows | 2 |
Number of Positions | 16 |
Mating Tab Width | 1.5mm, .059in, .64mm, .025in |
Height | 23.55mm, .927in |
Length | 1.575in, 40mm |
Width | 1.496in, 38mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 16VDC |
Centerline (Pitch) | 4.2mm, 3.33mm, .131in, .165in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Row-to-Row Spacing | 2.54mm, .1in |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
AMP185763-6 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 185763-6?
Additional datasheets, footprints and schematics for 185763-6 are listed on our Part Details page. You can also find images and similar parts to 185763-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185763-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185763-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185763-6 fall under?
The 185763-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 185763-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185763-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 185763-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185763-6 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 185763-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185763-6 often in real-time on the comparison pages.
What if I can't find stock of 185763-6?
You can fill out our help required form which you can use to request a quote for 185763-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.