Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Color | Brown |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | .059in, .64mm, 1.5mm, .025in |
Length | 1.776in, 45.1mm |
Width | 27.7mm, 1.091in |
Height | 25.3mm, .996in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 16VDC |
Centerline (Pitch) | 3.33mm, 4.2mm, .165in, .131in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .236in, 6mm |
Connector System | Wire-to-Wire, Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Conn Housing RCP 16 POS 3.33mm/4.2mm ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 185760-5?
Additional datasheets, footprints and schematics for 185760-5 are listed on our Part Details page. You can also find images and similar parts to 185760-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185760-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185760-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185760-5 fall under?
The 185760-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 185760-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185760-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 185760-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185760-5 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 185760-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185760-5 often in real-time on the comparison pages.
What if I can't find stock of 185760-5?
You can fill out our help required form which you can use to request a quote for 185760-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.