Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.88
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$36.88
|
-
|
Buy Now |
Insulation Material | Thermoplastic |
---|---|
Color | Blue |
PCB Mount Orientation | Right Angle |
Contact Length | 11.94mm, .47in |
Contact Plating Material | Silver |
Contact Current Rating (Max) | 250A |
Contact Base Material | Copper Alloy |
Contact Plating Thickness | 200µin, 5µm |
Contact Style | CROWN BAND |
Wire Size | 95mm² |
Voltage Drop | 20mV |
Operating Voltage | 250VAC |
Current Rating | 250A |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Mounting Retention Type | Crimp |
Mounting Retention | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Bus Bar |
Sealable | No |
Connector Type | Connector Assembly |
Product Type | Socket |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
RAPID LOCK 12MM 95MM? BLUE | Avnet America |
Where can I find additional details, specifications and documents for a 1857547-2?
Additional datasheets, footprints and schematics for 1857547-2 are listed on our Part Details page. You can also find images and similar parts to 1857547-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1857547-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1857547-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1857547-2 fall under?
The 1857547-2 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1857547-2 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1857547-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1857547-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1857547-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1857547-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1857547-2 often in real-time on the comparison pages.
What if I can't find stock of 1857547-2?
You can fill out our help required form which you can use to request a quote for 1857547-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.