Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
2,406
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
2,406
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
2,406
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
-
|
Buy Now | |
Future Electronics
from US$1.75
|
-
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
Boersig
from US$1.84
|
-
|
Buy Now | |
TTI Europe
from US$1.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 3 |
Number of Sections | 1 |
Number of Rows | 1 |
Number of Signal Positions | 3 |
Interface Plating | Tin (Sn) |
Tab Thickness | .63mm, .025in |
Tab Width | .63mm, .025in |
Width | 6.6mm, .26in |
PCB 厚 (推奨) | 1.6mm |
Length | 18.97mm, .747in |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | 14.6mm, .575in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
Locking Interface | With |
Mounting Holes | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Interface Number | 208-15515 |
Packaging Type | Tray |
Packaging Quantity | 2500 |
Hybrid Header | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 149°F, 158°F, 80°C, 85°C, 176°F, 167°F, 65°C, 185°F, 70°C, 75°C |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Automotive Connectors 3P MQS STRAIGHT HEADER | Rapid Electronics |
TE Connectivity 3pos MQS .63 header 180deg Automotive Connectors 3P MQS STRAIGHT HEADER | Distrelec |
AUTOMOTIVE CONNECTORS | Farnell |
Automotive Connectors 3P Mqs Straight Header |Amp Te Connectivity 185730-1 | Newark Electronics |
Conn Wire to Board HDR 3 POS 2.54mm Solder ST Thru-Hole Loose Piece | Avnet America |
3POS MQS .63 HEADER 180DEG | TTI Europe |
3P MQS STRAIGHT HEADER | Power and Signal Group |
Where can I find additional details, specifications and documents for a 185730-1?
Additional datasheets, footprints and schematics for 185730-1 are listed on our Part Details page. You can also find images and similar parts to 185730-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185730-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185730-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185730-1 fall under?
The 185730-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 185730-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185730-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 185730-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185730-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 185730-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185730-1 often in real-time on the comparison pages.
What if I can't find stock of 185730-1?
You can fill out our help required form which you can use to request a quote for 185730-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.