Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Screw Length | 8.6mm |
Thread Size - Metric | M3 |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
SVHC | No SVHC (15-Jun-2015) |
AMPLIMITE screw retainer, M3, 5.8mm | TE Connectivity 1857211-2 | RS Americas |
Kit, Screw Retainer Amplimite, M3 |Te Connectivity 1857211-2 | Newark Electronics |
KIT, SCREW RETAINER AMPLIMITE, M3 | Boersig |
Connector Accessories Male Screw Retainer Steel Bright Tin Individual | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1857211-2?
Additional datasheets, footprints and schematics for 1857211-2 are listed on our Part Details page. You can also find images and similar parts to 1857211-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1857211-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1857211-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1857211-2 fall under?
The 1857211-2 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1857211-2 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1857211-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1857211-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1857211-2 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Boersig have stock available or on a lead time for 1857211-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1857211-2 often in real-time on the comparison pages.
What if I can't find stock of 1857211-2?
You can fill out our help required form which you can use to request a quote for 1857211-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.