Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 3 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 6.6mm, .26in |
Contact Shape & Form | Square |
コネクタの高さ | 16.2mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | .51in, 13mm |
Connector Height | 16.2mm, .63in |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | LCP (Liquid Crystal Polymer), LCP - GF (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Method | Reel |
Packaging Quantity | 200 |
実装方法 | Reel |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .1in, 2.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 1857192-2?
Additional datasheets, footprints and schematics for 1857192-2 are listed on our Part Details page. You can also find images and similar parts to 1857192-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1857192-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1857192-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1857192-2 fall under?
The 1857192-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1857192-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1857192-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1857192-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1857192-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1857192-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1857192-2 often in real-time on the comparison pages.
What if I can't find stock of 1857192-2?
You can fill out our help required form which you can use to request a quote for 1857192-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.