Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
Mating Post Length | 6.6mm, .26in |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Layout | Inline |
Contact Mating Area Plating Material | Pre-Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 13mm, .51in |
Connector Height | 16.2mm, .63in |
コネクタの高さ | 16.2mm |
Housing Material | LCP - GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Retention | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Quantity | 250 |
Packaging Method | Reel |
実装方法 | Reel |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | .1in, 2.6mm |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 1857167-2?
Additional datasheets, footprints and schematics for 1857167-2 are listed on our Part Details page. You can also find images and similar parts to 1857167-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1857167-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1857167-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1857167-2 fall under?
The 1857167-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1857167-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1857167-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1857167-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1857167-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1857167-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1857167-2 often in real-time on the comparison pages.
What if I can't find stock of 1857167-2?
You can fill out our help required form which you can use to request a quote for 1857167-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.