Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Counter Measuring Functions | Frequency, Period, Totalise |
---|---|
Test Frequency Range | 0.1Hz to 3.5GHz |
No. of Digits / Alpha | 9 |
Sensitivity | 30mVrms |
External Height | 90mm |
RoHS Compliant | Yes |
Frequency Counter, 3.5Ghz, 9 Digit, 1Ppm | Newark Electronics |
Where can I find additional details, specifications and documents for a 1856D?
Additional datasheets, footprints and schematics for 1856D are listed on our Part Details page. You can also find images and similar parts to 1856D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1856D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1856D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1856D fall under?
The 1856D is listed under Test & Measurement > Signal Generators & Counters > Frequency Counters.
Can I view similar or alternative parts?
You can view similar parts to 1856D when available in the Frequency Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1856D you can contact the distributor directly for product support, shipping queries etc.
Is the 1856D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1856D have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for 1856D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1856D often in real-time on the comparison pages.
What if I can't find stock of 1856D?
You can fill out our help required form which you can use to request a quote for 1856D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.