Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$92.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$104.85
|
No stock
|
Buy Now | |
Newark Electronics
from US$230.25
|
8
in stock
|
Buy Now | |
RS Americas
from US$218.84
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$92.73
|
3
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
305
in stock
|
Buy Now | |
Carlton-Bates
from US$259.54
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Black |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.357mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Max Strands x Strand Size | 7 x 30AWG |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 1.27mm |
Approval Specification | MIL-DTL-16878/1 (Type B) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 7 / 30AWG |
Outer Diameter | 1.27mm |
Wire Size | 22AWG |
Hook Up Wire, 1000Ft, 22Awg Copper Black | Newark Electronics |
Hook-Up Wire, 22 AWG, 7x30, TC, Black PVC Ins, MIL-W-16878E/1 | Alpha Wire 1855 BK001 | RS Americas |
Wire | Transfer Multisort Elektronik |
22AWG HookUp Wire 7/30 Black 600V 1000ft(305m) | Amar Radio Corporation |
Hook-up Wire, 22 AWG, 7x30 Str, 600 V, PVC, Black, 304.8m L | Carlton-Bates |
HOOK UP WIRE, 1000FT, 22AWG CU BLACK | Farnell |
Where can I find additional details, specifications and documents for a 1855 BK001?
Additional datasheets, footprints and schematics for 1855 BK001 are listed on our Part Details page. You can also find images and similar parts to 1855 BK001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1855 BK001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1855 BK001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1855 BK001 fall under?
The 1855 BK001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 1855 BK001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1855 BK001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1855 BK001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1855 BK001 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Transfer Multisort Elektronik, Amar Radio Corporation and Carlton-Bates have stock available or on a lead time for 1855 BK001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1855 BK001 often in real-time on the comparison pages.
What if I can't find stock of 1855 BK001?
You can fill out our help required form which you can use to request a quote for 1855 BK001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.