Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
185485-000,
2-1191347-8 |
Prices starting from US$84.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$191.46
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$170.92
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$290.58
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$162.00
|
6
in stock
|
Buy Now | |
Avnet America
from US$131.97
|
-
|
Buy Now | |
Sager
from US$84.59
|
-
|
Buy Now | |
Farnell
from US$347.13
|
-
|
Buy Now |
Adapter Entry Size | 7 |
---|---|
Material | Nickel Aluminum Bronze |
TE Adapter Code | 40 |
Adapter Plating Material | Unplated, Shotblast - Glass Bead |
Cable Entry Diameter | .01 – .44in, .2 – 11.1mm |
Cable Diameter Range | 5.6 – 8.9mm, .219 – .35in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W |
Style | Tinel-Lock Adapter |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Connector Shell Size | A, 09 |
Termination Device Included | TR07AI |
Adapter Angle | 00 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Salt Spray Resistance | 1000Hr |
Circular Mil Spec Backshells Txr40Bw00-0807Ai |Raychem Te Connectivity 185485-000 | Newark Electronics |
Circular MIL Spec Backshells TXR40BW00-0807AI | Rapid Electronics |
TE Connectivity Cross Referenced to TE CNTY RAYCHEM - Part RYCTXR40BW00-0807AI | Distrelec |
AMP185485-000 | Avnet America |
Where can I find additional details, specifications and documents for a 185485-000?
Additional datasheets, footprints and schematics for 185485-000 are listed on our Part Details page. You can also find images and similar parts to 185485-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185485-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185485-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185485-000 fall under?
The 185485-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 185485-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185485-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 185485-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185485-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 185485-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185485-000 often in real-time on the comparison pages.
What if I can't find stock of 185485-000?
You can fill out our help required form which you can use to request a quote for 185485-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.