Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 10Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.093mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
Cable Width | 12.7mm |
No. of Max Strands x Strand Size | 19 x 40AWG |
Pitch Spacing | 1.27mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Type | Flat (Ribbon) |
Cable UL Style Number | UL2651 |
Capacitance | 46pF/m |
Colour | Grey |
Conductor Make-up | 19/40AWG |
Impedance | 100ohm |
Inductance | 0.51µH/m |
Insulation Resistance | 10000Mohm |
Operating Temperature Max | 105°C |
RIBBON CABLE, 10WAY, 30.5M | element14 |
Ribbon Cable, High Flex Flat, 10 Core, 28 Awg, 0.093 Mm , 1.27 Mm Rohs Compliant: Yes |Te Connectivity 185-10 | Newark Electronics |
Flat Ribbon Cable 10Conductors 28AWG 30m Gray 300VAC Reel | Avnet America |
Where can I find additional details, specifications and documents for a 185-10?
Additional datasheets, footprints and schematics for 185-10 are listed on our Part Details page. You can also find images and similar parts to 185-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185-10 fall under?
The 185-10 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 185-10 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 185-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185-10 have stock available?
Authorised distributors including Welectron, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 185-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185-10 often in real-time on the comparison pages.
What if I can't find stock of 185-10?
You can fill out our help required form which you can use to request a quote for 185-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.