Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 0.25 |
Average Bulb Life | 1500h |
RoHS Compliant | Yes |
Lamp, Miniature Bayonet, T-3 1/4, 5V | Newark Electronics |
CML T-3 1/4 MINIATURE BAYONET | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 5V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 0.25 |
Average Bulb Life | 1500h |
Power Rating | 450mW |
RoHS Compliant | Yes |
INCAND LAMP, BA9S, T-3 1/4, 5V, 450mW | element14 |
Where can I find additional details, specifications and documents for a 1850?
Additional datasheets, footprints and schematics for 1850 are listed on our Part Details page. You can also find images and similar parts to 1850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1850 fall under?
The 1850 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1850 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1850 you can contact the distributor directly for product support, shipping queries etc.
Is the 1850 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1850 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Relay Specialties have stock available or on a lead time for 1850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1850 often in real-time on the comparison pages.
What if I can't find stock of 1850?
You can fill out our help required form which you can use to request a quote for 1850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.