Status: | Unknown |
---|---|
Series: | 184A Series |
RoHS: | Unknown |
Prices starting from US$14.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.09
|
No stock
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DE |
Product Range | 184A Series |
Connector Body Material | Steel Body |
Contact Material | - |
D Sub Connector, Receptacle, 9Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a 184A009-292L011?
Additional datasheets, footprints and schematics for 184A009-292L011 are listed on our Part Details page. You can also find images and similar parts to 184A009-292L011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184A009-292L011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184A009-292L011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184A009-292L011 fall under?
The 184A009-292L011 is listed under NorComp Parts.
Can I view similar or alternative parts?
You can view similar parts to 184A009-292L011 when available in the NorComp Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184A009-292L011 you can contact the distributor directly for product support, shipping queries etc.
Is the 184A009-292L011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184A009-292L011 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 184A009-292L011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184A009-292L011 often in real-time on the comparison pages.
What if I can't find stock of 184A009-292L011?
You can fill out our help required form which you can use to request a quote for 184A009-292L011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.