Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.50
Tape Width | 12mm |
---|---|
Tape Material | Nylon (Polyamide) |
For Use With | Dymo Rhino 1000, 3000, 4200, 5000, 5200, 6000, ILP 219, 3M PL100, 3M PL150, PL200, PL300 Printers |
Colour | Yellow |
External Width | 0.5" |
RoHS Compliant | Yes |
Rhino Tape Nylon Flex.12mm black/yellow | RS |
Dymo Label Tape, Nylon, 12mm x 3.5m, Yellow | Distrelec |
Tape | Transfer Multisort Elektronik |
Label Printer Tape, Nylon, Black on Yellow, 1/2" x 11.5 Ft, RhinoPro Series | Dymo 18490 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Cyanoacrylate |
---|---|
Adhesive Colour | Amber |
Dispensing Method | Bottle |
Volume | 1.75fl.oz (US) |
Colour | Transparent Amber |
Pack Quantity | 1 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 18490?
Additional datasheets, footprints and schematics for 18490 are listed on our Part Details page. You can also find images and similar parts to 18490 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18490 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18490 fall under?
The 18490 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers Tape.
Can I view similar or alternative parts?
You can view similar parts to 18490 when available in the Label Printers Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18490 you can contact the distributor directly for product support, shipping queries etc.
Is the 18490 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 18490 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 18490.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18490 often in real-time on the comparison pages.
What if I can't find stock of 18490?
You can fill out our help required form which you can use to request a quote for 18490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.