Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.83
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Carlton-Bates
from US$0.58
|
-
|
Buy Now | |
Sager
from US$0.35
|
-
|
Buy Now |
Standoff Material | Aluminium |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Round Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 22.2mm |
External Width | 6.3mm |
SVHC | No SVHC (15-Jan-2018) |
Spacer, Round, Al, 0.25In X 22.225Mm | Newark Electronics |
╪ 6.3 x 22.2 mm Aluminum Round Female Threaded Spacer | Future Electronics |
STANDOFF, ROUND FEMALE-FEMALE, 22.2MM | element14 |
Female Standoff, Aluminum, Clear Iridite, 4-40 Female x 4-40 Female, 0.875 in. L Spacer | Carlton-Bates |
Standoffs & Spacers RND .250X.875 ALUM | Sager |
Where can I find additional details, specifications and documents for a 1846?
Additional datasheets, footprints and schematics for 1846 are listed on our Part Details page. You can also find images and similar parts to 1846 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1846 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1846 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1846 fall under?
The 1846 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1846 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1846 you can contact the distributor directly for product support, shipping queries etc.
Is the 1846 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1846 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 1846.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1846 often in real-time on the comparison pages.
What if I can't find stock of 1846?
You can fill out our help required form which you can use to request a quote for 1846 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.