Status: | Unknown |
---|---|
Series: | MCV |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
23
in stock
|
Buy Now | |
TTI Europe
from US$2.91
|
2,550
in stock
|
Buy Now | |
RS Americas
from US$4.07
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4.50
|
-
|
Buy Now | |
Rapid Electronics
from US$2.55
|
-
|
Buy Now | |
element14
from US$4.68
|
-
|
Buy Now | |
Carlton-Bates
from US$4.95
|
-
|
Buy Now | |
Sager
from US$4.14
|
-
|
Buy Now | |
Farnell
from US$2.12
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 12Ways |
Rated Current | 8A |
Rated Voltage | 160V |
Block Orientation | Through Hole Vertical |
Product Range | MCV |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 8A |
Lead Spacing | 3.5mm |
No. of Contacts | 12Contacts |
No. of Rows | 1Rows |
Termination Method | Solder |
Voltage Rating VAC | 160V |
MCV 1,5/12-G-3,5 | TTI Europe |
Mini PCB header, vertical, 3.5mm, 12 way | RS |
Pluggable Header 3.5mm 16AWG 160V 8A 12 Position COMBICON MCV Series | Phoenix Contact 1843703 | RS Americas |
Terminal Block, Fixed, 12Way | Newark Electronics |
Phoenix Contact 1843703 MCV 1,5/12-G-3,5 12 Way Terminal Block Header 8A 3.5mm | Rapid Electronics |
HEADER, VERTICAL, 3.5MM, 12WAY | element14 |
PCB Header, Male, 12 Position, 160 V, 8 A, 3.5mm Pitch | Carlton-Bates |
Pluggable Terminal Blocks 12 Pos 3.5mm pitch Through Hole Header | Sager |
Where can I find additional details, specifications and documents for a 1843703?
Additional datasheets, footprints and schematics for 1843703 are listed on our Part Details page. You can also find images and similar parts to 1843703 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1843703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1843703 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1843703 fall under?
The 1843703 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1843703 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1843703 you can contact the distributor directly for product support, shipping queries etc.
Is the 1843703 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1843703 have stock available?
Authorised distributors including TTI Europe, RS, RS Americas, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1843703.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1843703 often in real-time on the comparison pages.
What if I can't find stock of 1843703?
You can fill out our help required form which you can use to request a quote for 1843703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.