Status: | Unknown |
---|---|
Series: | MCV |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
1,047
in stock
|
Buy Now | |
element14
from US$1.81
|
1,047
in stock
|
Buy Now | |
Farnell
from US$0.86
|
1,047
in stock
|
Buy Now | |
TTI Europe
from US$0.88
|
250
in stock
|
Buy Now | |
Conrad
from US$1.70
|
199
in stock
|
Buy Now | |
RS Americas
from US$1.61
|
4
in stock
|
Buy Now | |
Boersig
-
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
-
|
Buy Now | |
Carlton-Bates
from US$2.28
|
-
|
Buy Now | |
Sager
from US$1.67
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 5Ways |
Rated Current | 8A |
Rated Voltage | 160V |
Block Orientation | Through Hole Vertical |
Product Range | MCV |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 8A |
Lead Spacing | 3.5mm |
No. of Contacts | 5Contacts |
No. of Rows | 2Rows |
Termination Method | Solder |
Voltage Rating VAC | 160V |
Terminal Block, Fixed, 5Way | Newark Electronics |
HEADER, VERTICAL, 3.5MM, 5WAY | element14 |
MCV 1,5/ 5-G-3,5 | TTI Europe |
MINI COMBICON fixed casing:Low construction height of MC 1.5 plug-family, generous wiring space overcharged, pin headers with low construction height and compact grids, individual pole coding by removing the coding flange and putting the coding profile at the housing. Plug-in direction vertical to the PCB (printed circuit board). | Conrad |
Mini PCB header, vertical, 3.5mm, 5 way | RS |
Pluggable Header 3.5mm 16AWG 160V 8A 5 Position COMBICON MCV Series | Phoenix Contact 1843635 | RS Americas |
Phoenix Contact 1843635 PCB Header MCV 1,5/ 5-G-3,5 | Rapid Electronics |
Pin Header PCB - Vertical 5P - MCV15/5-G-35 | Carlton-Bates |
Pluggable Terminal Blocks 5 Pos 3.5mm pitch Through Hole Header | Sager |
Where can I find additional details, specifications and documents for a 1843635?
Additional datasheets, footprints and schematics for 1843635 are listed on our Part Details page. You can also find images and similar parts to 1843635 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1843635 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1843635 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1843635 fall under?
The 1843635 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1843635 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1843635 you can contact the distributor directly for product support, shipping queries etc.
Is the 1843635 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1843635 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Conrad have stock available or on a lead time for 1843635.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1843635 often in real-time on the comparison pages.
What if I can't find stock of 1843635?
You can fill out our help required form which you can use to request a quote for 1843635 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.