Status: | Unknown |
---|---|
Series: | MCV |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
252
in stock
|
Buy Now | |
Sager
from US$1.32
|
7,980
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
5,500
in stock
|
Buy Now | |
element14
from US$1.43
|
4,208
in stock
|
Buy Now | |
Newark Electronics
from US$1.69
|
4,203
in stock
|
Buy Now | |
Farnell
from US$1.13
|
4,203
in stock
|
Buy Now | |
Rapid Electronics
from US$1.11
|
113
in stock
|
Buy Now | |
Distrelec
from US$1.43
|
104
in stock
|
Buy Now | |
Conrad
from US$1.91
|
80
in stock
|
Buy Now | |
RS Americas
from US$1.28
|
53
in stock
|
Buy Now | |
Carlton-Bates
from US$1.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 4Ways |
Rated Current | 8A |
Rated Voltage | 160V |
Block Orientation | Through Hole Vertical |
Product Range | MCV |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 8A |
Lead Spacing | 3.5mm |
No. of Contacts | 4Contacts |
No. of Rows | 1Rows |
Termination Method | Solder |
Voltage Rating VAC | 160V |
Pluggable Terminal Blocks 4 Pos 3.5mm pitch Through Hole Header | Sager |
MCV 1,5/ 4-G-3,5 | TTI Europe |
CONNECTOR, HEADER, THT, 3.5MM, 4WAY | element14 |
Terminal Block, Pcb, 4 Position | Newark Electronics |
Mini PCB header, vertical, 3.5mm, 4 way | RS |
Phoenix Contact 1843622 MCV 1,5/ 4-G-3,5 4 Way Terminal Block Header 8A 3.5mm | Rapid Electronics |
Phoenix Contact Male header, Straight, 3.5mm Pitch, 4 Poles | Distrelec |
MINI COMBICON-BASIC HOUSING:Small overall height of the MC 1.5-plug-family, generous limited connection room, multi-pin connector with small overall height and compact raster, individual pole coding by removing the coding nose and putting the coding profile at the housing. Plug direction vertical to the printed circuit board. | Conrad |
Pluggable Header 3.5mm 16AWG 160V 8A 4 Position COMBICON MCV Series | Phoenix Contact 1843622 | RS Americas |
Pin Header PCB - Vertical 4P - MCV15/4-G-35 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1843622?
Additional datasheets, footprints and schematics for 1843622 are listed on our Part Details page. You can also find images and similar parts to 1843622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1843622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1843622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1843622 fall under?
The 1843622 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1843622 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1843622 you can contact the distributor directly for product support, shipping queries etc.
Is the 1843622 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1843622 have stock available?
Authorised distributors including Sager, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for 1843622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1843622 often in real-time on the comparison pages.
What if I can't find stock of 1843622?
You can fill out our help required form which you can use to request a quote for 1843622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.