Status: | Unknown |
---|---|
Series: | MCV |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
500
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
2,965
in stock
|
Buy Now | |
element14
from US$1.21
|
2,965
in stock
|
Buy Now | |
Farnell
from US$0.89
|
2,965
in stock
|
Buy Now | |
Sager
from US$0.98
|
1,442
in stock
|
Buy Now | |
Conrad
from US$0.93
|
236
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
216
in stock
|
Buy Now | |
RS Americas
from US$1.01
|
27
in stock
|
Buy Now | |
Carlton-Bates
from US$1.38
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 3Ways |
Rated Current | 8A |
Rated Voltage | 160V |
Block Orientation | Through Hole Vertical |
Product Range | MCV |
SVHC | No SVHC (15-Jan-2019) |
Contact Plating | Tin Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 8A |
Insulator Material | PBT (Polybutylene Terephthalate) |
Lead Spacing | 3.5mm |
No. of Contacts | 3Contacts |
No. of Rows | 1Rows |
Termination Method | Solder |
Voltage Rating VAC | 160V |
MCV 1,5/ 3-G-3,5 | TTI Europe |
Terminal Block, Pcb, 3 Position | Newark Electronics |
CONNECTOR, HEADER, THT, 3.5MM, 3WAY | element14 |
Pluggable Terminal Blocks 3 Pos 3.5mm pitch Through Hole Header | Sager |
Mini PCB header, vertical, 3.5mm, 3 way | RS |
MINI COMBICON-base casing:Low height of MC 1.5-Connector-Family, Large-scale dimension Terminal , Pin headers with low height and compact rests, Individual pin coding by removing coding lug and connecting of coding profile in casing. Mating direction vertical at PCB | Conrad |
Phoenix Contact 1843619 MCV 1,5/ 3-G-3,5 3 Way Terminal Block Header 8A 3.5mm | Rapid Electronics |
Pluggable Header 3.5mm 16AWG 160V 8A 3 Position COMBICON MCV Series | Phoenix Contact 1843619 | RS Americas |
Pin Header PCB - Vertical 3P - MCV15/3-G-35 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1843619?
Additional datasheets, footprints and schematics for 1843619 are listed on our Part Details page. You can also find images and similar parts to 1843619 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1843619 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1843619 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1843619 fall under?
The 1843619 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1843619 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1843619 you can contact the distributor directly for product support, shipping queries etc.
Is the 1843619 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1843619 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 1843619.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1843619 often in real-time on the comparison pages.
What if I can't find stock of 1843619?
You can fill out our help required form which you can use to request a quote for 1843619 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.