Status: | Unknown |
---|---|
Series: | MCV |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
569
in stock
|
Buy Now | |
Sager
from US$0.62
|
69,805
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
13,750
in stock
|
Buy Now | |
element14
from US$0.93
|
13,238
in stock
|
Buy Now | |
Farnell
from US$0.48
|
5,310
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
1,425
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
645
in stock
|
Buy Now | |
Conrad
from US$0.65
|
264
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
244
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
124
in stock
|
Buy Now | |
Boersig
-
|
250
in stock
|
Buy Now | |
Carlton-Bates
from US$0.92
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 2Ways |
Rated Current | 8A |
Rated Voltage | 160V |
Block Orientation | Through Hole Vertical |
Product Range | MCV |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 8A |
Lead Spacing | 3.5mm |
No. of Contacts | 2Contacts |
No. of Rows | 2Rows |
Termination Method | Solder |
Voltage Rating VAC | 160V |
Pluggable Terminal Blocks 2 Pos 3.5mm pitch Through Hole Header | Sager |
MCV 1,5/ 2-G-3,5 | TTI Europe |
CONNECTOR, HEADER, THT, 3.5MM, 2WAY | element14 |
Phoenix Contact 1843606 MCV 1,5/ 2-G-3,5 2 Way Terminal Block Header 8A 3.5mm | Rapid Electronics |
Terminal Block, Pcb, 2 Pos | Newark Electronics |
Mini PCB header, vertical, 3.5mm, 2 way | RS |
MINI COMBICON - Basic Housing:Low height of MC 1.5-Connector-Family, generous wiring Space, Strips with a low overall height and compact grids, Individual Pin encoding by removing the plug Coded flange and Coded profiles of the Housing. Plug-in direction vertical to the Conductor plate. | Conrad |
Pluggable Header 3.5mm 16AWG 160V 8A 2 Position COMBICON MCV Series | Phoenix Contact 1843606 | RS Americas |
Phoenix Contact Male header, Straight, 3.5mm Pitch, 2 Poles | Distrelec |
Pin Header PCB - Vertical 2P - MCV15/2-G-35 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1843606?
Additional datasheets, footprints and schematics for 1843606 are listed on our Part Details page. You can also find images and similar parts to 1843606 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1843606 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1843606 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1843606 fall under?
The 1843606 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1843606 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1843606 you can contact the distributor directly for product support, shipping queries etc.
Is the 1843606 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1843606 have stock available?
Authorised distributors including Sager, TTI Europe, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1843606.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1843606 often in real-time on the comparison pages.
What if I can't find stock of 1843606?
You can fill out our help required form which you can use to request a quote for 1843606 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.