Status: | Unknown |
---|---|
Series: | MQ Series |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
No stock
|
Buy Now |
Frequency Nom | 18.432MHz |
---|---|
Crystal Case | SMD 7mm x 5mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 12pF |
Frequency Tolerance + / - | 30ppm |
Product Range | MQ Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 90°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 30ppm |
Crystal Mounting Type | SMD |
Frequency | 18.432MHz |
Frequency Stability | ± 30ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 18.432MHz |
Temperature Stabilty | ± 30ppm |
CRYSTAL, 5X7MM, CER, 18.432MHZ | Farnell |
Where can I find additional details, specifications and documents for a 18.432MHZ MQ/30/30/40/12PF?
Additional datasheets, footprints and schematics for 18.432MHZ MQ/30/30/40/12PF are listed on our Part Details page. You can also find images and similar parts to 18.432MHZ MQ/30/30/40/12PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18.432MHZ MQ/30/30/40/12PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18.432MHZ MQ/30/30/40/12PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18.432MHZ MQ/30/30/40/12PF fall under?
The 18.432MHZ MQ/30/30/40/12PF is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to 18.432MHZ MQ/30/30/40/12PF when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18.432MHZ MQ/30/30/40/12PF you can contact the distributor directly for product support, shipping queries etc.
Is the 18.432MHZ MQ/30/30/40/12PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18.432MHZ MQ/30/30/40/12PF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 18.432MHZ MQ/30/30/40/12PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18.432MHZ MQ/30/30/40/12PF often in real-time on the comparison pages.
What if I can't find stock of 18.432MHZ MQ/30/30/40/12PF?
You can fill out our help required form which you can use to request a quote for 18.432MHZ MQ/30/30/40/12PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.