Status: | Unknown |
---|---|
Series: | 18424 Series |
RoHS: | Unknown |
Abrasive Material | Silicon Carbide |
---|---|
Disc Diameter | 4.5" |
Abrasive Grade | S XCS |
Operating Speed Max | 12000rpm |
Product Range | 18424 Series |
Colour | Black |
RoHS Compliant | NA |
Disc, Coating Removal, 4.5In, S Xcs, Sic | Newark Electronics |
Where can I find additional details, specifications and documents for a 18424?
Additional datasheets, footprints and schematics for 18424 are listed on our Part Details page. You can also find images and similar parts to 18424 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18424 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18424 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18424 fall under?
The 18424 is listed under Tools & Production Supplies > Abrasives > Discs.
Can I view similar or alternative parts?
You can view similar parts to 18424 when available in the Discs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18424 you can contact the distributor directly for product support, shipping queries etc.
Is the 18424 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18424 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 18424.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18424 often in real-time on the comparison pages.
What if I can't find stock of 18424?
You can fill out our help required form which you can use to request a quote for 18424 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.