Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Overall Length | .603in, 15.32mm |
Stud Diameter | .119in, 3.02mm |
Wire Size | 509 – 3260CMA, .3 – 1.31mm², 22 – 16AWG |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | M2.5, #4 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | RING-053 |
Operating Temperature Range | 170°C, 338°F |
Dg R 22-16 Comm 22-18 Mil 4 |Amp Te Connectivity 184206-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 184206-2?
Additional datasheets, footprints and schematics for 184206-2 are listed on our Part Details page. You can also find images and similar parts to 184206-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184206-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184206-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184206-2 fall under?
The 184206-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 184206-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184206-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 184206-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184206-2 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 184206-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184206-2 often in real-time on the comparison pages.
What if I can't find stock of 184206-2?
You can fill out our help required form which you can use to request a quote for 184206-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.