Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Silver |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .61in, 15.49mm |
Stud Diameter | .515in, 13.08mm |
Wire Size | 0000AWG, 110.94mm², 214928CMA |
Overall Length | 3.1in, 78.99mm |
Wire Insulation Diameter (Max) | 17.27mm, .68in |
Wire Insulation Diameter | 14.99 – 17.27mm, .59 – .68in |
Tongue Thickness | 4.5mm, .177in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 25 |
Stud Size | M12, 1/2 |
Support Style | Insulation Support |
Wire/Cable Type | Copper, Aluminum |
Insulated | No |
Barrel Type | Closed Barrel |
Sealable | Yes |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Where can I find additional details, specifications and documents for a 184113-1?
Additional datasheets, footprints and schematics for 184113-1 are listed on our Part Details page. You can also find images and similar parts to 184113-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184113-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184113-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184113-1 fall under?
The 184113-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 184113-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184113-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184113-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184113-1 have stock available?
There is no stock from authorised distributors for 184113-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184113-1 often in real-time on the comparison pages.
What if I can't find stock of 184113-1?
You can fill out our help required form which you can use to request a quote for 184113-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.