Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 1.925in, 48.9mm |
Stud Diameter | .413in, 10.49mm |
Tongue Thickness | 1.85mm, .073in |
Wire Size | 83700 – 119500CMA, 0AWG, 50mm² |
Barrel Inside Diameter | .397in, 10.08mm |
Government Qualified | No |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Method | Box |
Packaging Quantity | 50 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Copper, Aluminum |
Stud Size | #10 |
Insulated | No |
Operating Temperature Range | 150°C, -67 – 302°F |
Where can I find additional details, specifications and documents for a 184087-1?
Additional datasheets, footprints and schematics for 184087-1 are listed on our Part Details page. You can also find images and similar parts to 184087-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184087-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184087-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184087-1 fall under?
The 184087-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 184087-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184087-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184087-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184087-1 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 184087-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184087-1 often in real-time on the comparison pages.
What if I can't find stock of 184087-1?
You can fill out our help required form which you can use to request a quote for 184087-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.