Status: | Unknown |
---|---|
Series: | 1840 Series |
RoHS: | Unknown |
Product Range | 1840 Series |
---|---|
Suppressor Type | Data Line |
Voltage Rating | 12V |
Output Current | 220mA |
Response Time | 1µs |
RoHS Compliant | No |
Enhanced Control Centre SPD, 12V, DIN3 | RS |
Surge Suppressor, Data/Comm,20kA,12V,15VBrkdn, DIN Rail Mnt, Screw Term,1840 Series | Bourns 1840-12-A3 | RS Americas |
Suppressor, Data Line, 0.22A, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a 1840-12-A3?
Additional datasheets, footprints and schematics for 1840-12-A3 are listed on our Part Details page. You can also find images and similar parts to 1840-12-A3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1840-12-A3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1840-12-A3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1840-12-A3 fall under?
The 1840-12-A3 is listed under Power & Line Protection > Surge Protectors > Data & Signal Line Protectors.
Can I view similar or alternative parts?
You can view similar parts to 1840-12-A3 when available in the Data & Signal Line Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1840-12-A3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1840-12-A3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1840-12-A3 have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for 1840-12-A3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1840-12-A3 often in real-time on the comparison pages.
What if I can't find stock of 1840-12-A3?
You can fill out our help required form which you can use to request a quote for 1840-12-A3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.