Status: | Unknown |
---|---|
Series: | Narrow Slot Series |
RoHS: | Unknown |
Product Range | Narrow Slot Series |
---|---|
External Width | 40mm |
External Height | 80mm |
Raceway / Duct Colour | Grey |
Raceway / Duct Material | PVC (Polyvinylchloride) |
Accessory Type | Trunking |
Body Material | PVC (Polyvinylchloride) |
Colour | Grey |
External Depth | 80mm |
External Length / Height | 2m |
Length | 2m |
Material | PVC |
Pack Quantity | 1 |
Where can I find additional details, specifications and documents for a 184-10208?
Additional datasheets, footprints and schematics for 184-10208 are listed on our Part Details page. You can also find images and similar parts to 184-10208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184-10208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184-10208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184-10208 fall under?
The 184-10208 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 184-10208 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184-10208 you can contact the distributor directly for product support, shipping queries etc.
Is the 184-10208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184-10208 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 184-10208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184-10208 often in real-time on the comparison pages.
What if I can't find stock of 184-10208?
You can fill out our help required form which you can use to request a quote for 184-10208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.