Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.88
|
No stock
|
Buy Now |
POWER RATING | 5VA |
---|---|
ISOLATION TRANSFORMER PRIMARY VOLTAGES | 2 X 115V |
SECONDARY VOLTAGES | 2 X 8V |
CURRENT RATING | 620MA |
INPUT VOLTAGE | 115VAC |
SECONDARY CURRENT NOM | 0.31A |
Low Voltage Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a 183F16-BULK?
Additional datasheets, footprints and schematics for 183F16-BULK are listed on our Part Details page. You can also find images and similar parts to 183F16-BULK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 183F16-BULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 183F16-BULK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 183F16-BULK fall under?
The 183F16-BULK is listed under Transformers > More Transformers.
Can I view similar or alternative parts?
You can view similar parts to 183F16-BULK when available in the More Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 183F16-BULK you can contact the distributor directly for product support, shipping queries etc.
Is the 183F16-BULK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 183F16-BULK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 183F16-BULK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 183F16-BULK often in real-time on the comparison pages.
What if I can't find stock of 183F16-BULK?
You can fill out our help required form which you can use to request a quote for 183F16-BULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.