Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.97
|
123
in stock
|
Buy Now | |
Farnell
from US$47.32
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$31.21
|
123
in stock
|
Buy Now | |
Rapid Electronics
from US$23.36
|
123
in stock
|
Buy Now | |
Chip One Stop
from US$28.00
|
123
in stock
|
Buy Now | |
Avnet America
from US$24.37
|
-
|
Buy Now | |
RS Americas
from US$29.75
|
-
|
Buy Now | |
Boersig
from US$24.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Environmental Protection Type | Sealed |
---|---|
Environmental Protection | With |
Preloaded | Yes |
Number of Positions | 8 |
Contact Type | Socket |
Contact Layout Arrangement | Circular |
Assembly Length | 1.023in |
Flange | With |
Mating Alignment | With |
Panel Mount Feature | With |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Field Serviceable | No |
Packaging Quantity | 50 |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Wire-to-Panel, Wire-to-Board |
Sealable | Yes |
Operating Temperature Range | -25 – 90°C |
SENSOR CONN, RCPT, 8POS, M12, PANEL | Farnell |
Circular Metric Conn 8 Pos Pcb Pin M12 Front Mt. Rohs Compliant: Yes |Te Connectivity 1838417-4 | Newark Electronics |
TE Connectivity Conn Circular F 8 POS Solder ST Thru-Hole 8 Terminal 1 Port | Distrelec |
Conn Circular F 8 POS Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
Connector, M12 Metal Female Panel PCB Front (Hex) | TE Connectivity 1838417-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1838417-4?
Additional datasheets, footprints and schematics for 1838417-4 are listed on our Part Details page. You can also find images and similar parts to 1838417-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838417-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838417-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838417-4 fall under?
The 1838417-4 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1838417-4 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838417-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838417-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838417-4 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1838417-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838417-4 often in real-time on the comparison pages.
What if I can't find stock of 1838417-4?
You can fill out our help required form which you can use to request a quote for 1838417-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.