Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Environmental Protection | With |
---|---|
Environmental Protection Type | Sealed |
Preloaded | Yes |
Number of Positions | 8 |
Contact Type | Socket |
Contact Layout Arrangement | Circular |
Assembly Length | .984in |
嵌合調整のタイプ | Keyed |
Flange | With |
Mating Alignment | With |
Field Serviceable | No |
Packaging Quantity | 50 |
Connector Style | Receptacle |
Sealable | Yes |
Connector System | Wire-to-Panel |
Product Type | Connector |
Operating Temperature Range | -25 – 90°C |
M12 Mtl FEMALE PNL CONN. Sldr Rear (Cir) Connector System: Wire-to-Panel Number of Positions: 8 Sealable: Yes Contact Current Rating (Max): 2 A Circuit Application: Signal Wire-to-Panel 8 2 A | Standard Circular Connector | Part Number: 1838415-4 | Internal Number: 1838415-4 | TE Connectivity | TE Store |
M12 Mtl Female Pnl Conn. Sldr Rear (Cir) |Te Connectivity 1838415-4 | Newark Electronics |
Conn M12 Circular F 8 POS Solder ST Panel Mount 8 Terminal 1 Port | Avnet America |
Connector, M12 Metal Female Panel Sldr Rear (Cir) | TE Connectivity 1838415-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1838415-4?
Additional datasheets, footprints and schematics for 1838415-4 are listed on our Part Details page. You can also find images and similar parts to 1838415-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838415-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838415-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838415-4 fall under?
The 1838415-4 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1838415-4 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838415-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838415-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838415-4 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1838415-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838415-4 often in real-time on the comparison pages.
What if I can't find stock of 1838415-4?
You can fill out our help required form which you can use to request a quote for 1838415-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.