Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Environmental Protection | With |
---|---|
Environmental Protection Type | Sealed |
Preloaded | Yes |
Number of Positions | 3 |
Reverse Gender | Reverse |
Contact Layout Arrangement | Circular |
Contact Type | Socket |
Assembly Length | 1.594in |
Mating Alignment | With |
Flange | With |
Panel Mount Feature | With |
嵌合調整のタイプ | Keyed |
Field Serviceable | Yes |
Packaging Quantity | 1 |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Operating Temperature Range | -25 – 90°C |
M12 Fld Ser, female, 3 way, SR, sckt | RS |
M12 Plas Fld Ser Conn. Female Skt Sldr |Te Connectivity 1838276-1 | Newark Electronics |
3 Pole Cable Mount M12 Connector, Female Contacts | TE Connectivity 1838276-1 | RS Americas |
M12 PLAS FLD SER CONN. FEMALE SKT SLDR | Farnell |
Conn Sensor Connector F 3 POS Solder Cup ST Cable Mount 3 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1838276-1?
Additional datasheets, footprints and schematics for 1838276-1 are listed on our Part Details page. You can also find images and similar parts to 1838276-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838276-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838276-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838276-1 fall under?
The 1838276-1 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1838276-1 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838276-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838276-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838276-1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 1838276-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838276-1 often in real-time on the comparison pages.
What if I can't find stock of 1838276-1?
You can fill out our help required form which you can use to request a quote for 1838276-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.