Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.31
Environmental Protection Type | Sealed |
---|---|
Environmental Protection | With |
Factory Installed Backshell | Without |
Preloaded | Yes |
Number of Positions | 3 |
Reverse Gender | Reverse |
Contact Type | Pin |
Contact Layout Arrangement | Circular |
Operating Voltage | 500VAC |
Flange | Without |
Field Serviceable | Yes |
Packaging Quantity | 50 |
Connector Style | Plug |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector System | Cable-to-Cable |
Operating Temperature Range | -25 – 90°C |
M12 FLD SER CONN. MALE PIN SLD | TTI Europe |
M12 Fld Ser CONN. Male Pin Sldr Connector System: Wire-to-Wire Number of Positions: 1 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 5 A Wire-to-Wire 1 Wire & Cable | Standard Circular Connector | Part Number: 1838275-1 | Internal Number: 1838275-1 | TE Connectivity | TE Store |
Connector Sealed Plug M12 Male 3 Pos. IP 67 Cable Mnt Field Serviceable | TE Connectivity 1838275-1 | RS Americas |
Sensor Connector, M12, Plug, 3Pos, Cable | Newark Electronics |
Conn Sensor Connector M 3 POS Solder Cup ST Cable Mount 3 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1838275-1?
Additional datasheets, footprints and schematics for 1838275-1 are listed on our Part Details page. You can also find images and similar parts to 1838275-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838275-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838275-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838275-1 fall under?
The 1838275-1 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1838275-1 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838275-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838275-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838275-1 have stock available?
Authorised distributors including TTI Europe, TE Store, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 1838275-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838275-1 often in real-time on the comparison pages.
What if I can't find stock of 1838275-1?
You can fill out our help required form which you can use to request a quote for 1838275-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.