Status: | Unknown |
---|---|
Series: | 1830 Series |
RoHS: | Unknown |
Prices starting from US$3.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.93
|
1,956
in stock
|
Buy Now | |
Newark Electronics
from US$5.26
|
1,956
in stock
|
Buy Now | |
element14
from US$5.70
|
1,956
in stock
|
Buy Now | |
Distrelec
from US$5.78
|
814
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.27
|
738
in stock
|
Buy Now | |
SOS electronic
from US$3.65
|
417
in stock
|
Buy Now | |
RS Americas
from US$5.84
|
103
in stock
|
Buy Now | |
Future Electronics
from US$4.77
|
-
|
Buy Now |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Red |
Switch Mounting | Panel |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | 1830 Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA UL VDE |
Colour | Black |
Contact Current AC Max | 16A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
External Depth | 29.5mm |
External Length / Height | 31.5mm |
External Width | 25mm |
IP / NEMA Rating | IP40 |
Illumination Colour | Red |
Insulation Resistance | 100Mohm |
Legend | I O |
Operating Temperature Max | 85°C |
Operating Temperature Min | 20°C |
Panel Cutout Width | 22mm |
Panel Cutout length | 30mm |
Rocker Switch, Dpst, Off-On, Red, Panel, 20 A, 250 V Rohs Compliant: Yes |Marquardt 1835.3112 | Newark Electronics |
SWITCH, OFF, 2 CONTACT | element14 |
Marquardt Rocker Switch, 20 A, DPST, 250V, ON-OFF, IP40, Black / Red | Distrelec |
ROCKER | Transfer Multisort Elektronik |
Rocker Switch 30x22 1-0 DPST 20(4)A 250VAC Black/Red illum. F6,3 - O | SOS electronic |
Rocker Switch, DPST/ON-OFF, 16A, Illuminated, 230V, Legend, Red, 1830 Series | Marquardt Switches 1835.3112 | RS Americas |
DPST 10/20 A 250 V Red LED Plug In Rocker switch | Future Electronics |
Where can I find additional details, specifications and documents for a 1835.3112?
Additional datasheets, footprints and schematics for 1835.3112 are listed on our Part Details page. You can also find images and similar parts to 1835.3112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1835.3112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1835.3112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1835.3112 fall under?
The 1835.3112 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1835.3112 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1835.3112 you can contact the distributor directly for product support, shipping queries etc.
Is the 1835.3112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1835.3112 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 1835.3112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1835.3112 often in real-time on the comparison pages.
What if I can't find stock of 1835.3112?
You can fill out our help required form which you can use to request a quote for 1835.3112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.