Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.04
|
187
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$10.82
|
187
in stock
|
Buy Now | |
element14
from US$23.73
|
187
in stock
|
Buy Now | |
Heilind Electronics
from US$12.33
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.33
|
10
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Current Rating | 30A |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | - |
Contact Material | Brass |
Binding Post Style | Hex Head |
Binding Post, 30A, #10-32, Stud | Newark Electronics |
BINDING POST, 30A, #10-32, STUD | element14 |
BDG POST 1835 METAL ASSY | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 55V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 1.1 |
Average Bulb Life | 5000h |
Product Range | - |
Current Rating | 50mA |
Lead Style | Bayonet BA9s |
Length | 30.2mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 18V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 2.7Ah |
Battery Terminals | Pressure Contact |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1835?
Additional datasheets, footprints and schematics for 1835 are listed on our Part Details page. You can also find images and similar parts to 1835 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1835 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1835 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1835 fall under?
The 1835 is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to 1835 when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1835 you can contact the distributor directly for product support, shipping queries etc.
Is the 1835 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1835 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 1835.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1835 often in real-time on the comparison pages.
What if I can't find stock of 1835?
You can fill out our help required form which you can use to request a quote for 1835 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.