Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.76
|
354
in stock
|
Buy Now | |
Boersig
from US$3.10
|
6,734
in stock
|
Buy Now | |
TTI Europe
from US$4.76
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.29
|
651
in stock
|
Buy Now | |
Rapid Electronics
from US$6.42
|
136
in stock
|
Buy Now | |
element14
from US$4.42
|
41
in stock
|
Buy Now | |
Farnell
from US$5.07
|
41
in stock
|
Buy Now | |
Distrelec
from US$9.37
|
22
in stock
|
Buy Now | |
Conrad
from US$4.59
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
-
|
Buy Now | |
Avnet America
from US$2.75
|
-
|
Buy Now | |
RS Americas
from US$6.81
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 9 |
Number of Positions | 9 |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 GF |
Body Orientation | Straight |
Shell Size | 13 |
CSA Certified | Yes |
UL Rating | Recognized |
VDE Tested | No |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 50 |
Sealable | No |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
FREE HANG.13-9STD. SEX SRS 1 | Boersig |
CPC FREE HANG.13-9STD. SRS 1 | TTI Europe |
Plug | Transfer Multisort Elektronik |
CABLE MNT RCPT,SERIES1,SZ 13,9 WAY,PIN | RS |
Standard Circular Conn RECPT 13-9 STD.SEX FREE | Rapid Electronics |
HOUSING, 9WAY, STRAIGHT | element14 |
TE Connectivity Receptacle, Plug, 9 Contacts, 600V | Distrelec |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
Conn Housing RCP 9 POS Crimp ST | Avnet Abacus |
Wire-To-Board Connector, Straight, Cpc Series, Receptacle, 9 Rohs Compliant: Yes |Te Connectivity 183079-1 | Newark Electronics |
Cable mnt rcpt, size 13, 9 way, pin | TE Connectivity 183079-1 | RS Americas |
Where can I find additional details, specifications and documents for a 183079-1?
Additional datasheets, footprints and schematics for 183079-1 are listed on our Part Details page. You can also find images and similar parts to 183079-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 183079-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 183079-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 183079-1 fall under?
The 183079-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 183079-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 183079-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 183079-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 183079-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Transfer Multisort Elektronik, RS and Rapid Electronics have stock available or on a lead time for 183079-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 183079-1 often in real-time on the comparison pages.
What if I can't find stock of 183079-1?
You can fill out our help required form which you can use to request a quote for 183079-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.