Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.54
|
84
in stock
|
Buy Now | |
Rapid Electronics
from US$3.15
|
12,935
in stock
|
Buy Now | |
Chip One Stop
from US$2.43
|
9,500
in stock
|
Buy Now | |
TTI Europe
from US$2.47
|
1,580
in stock
|
Buy Now | |
Boersig
from US$3.16
|
466
in stock
|
Buy Now | |
Newark Electronics
from US$4.00
|
278
in stock
|
Buy Now | |
element14
from US$4.60
|
161
in stock
|
Buy Now | |
Farnell
from US$3.95
|
161
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.31
|
156
in stock
|
Buy Now | |
RS Americas
from US$3.79
|
155
in stock
|
Buy Now | |
TE Store
from US$6.38
|
133
in stock
|
Buy Now | |
Distrelec
from US$3.56
|
42
in stock
|
Buy Now | |
Conrad
from US$7.52
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now |
Number of Signal Positions | 16 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 16 |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 |
Shell Size | 17 |
CSA Certified | Yes |
VDE Tested | No |
UL Rating | Recognized |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
Standard Circular Connector 17-16 RCPT STD.SEX | Rapid Electronics |
FREE HANG.17-16STD.SEX SRS 1 | TTI Europe |
Circular Conn, Rcpt, 16Pos, Crimp | Newark Electronics |
RECEPTACLE, CPC, SIZE 17, 16WAY, PIN | element14 |
Plug | Transfer Multisort Elektronik |
Cable mnt rcpt, series1,sz 17,16 way, pin | TE Connectivity 183077-1 | RS Americas |
FREE HANG.17-16STD.SEX SRS 1 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: No Housing 600 VDC Wire-to-Wire 16 | Cpc Emea | Part Number: 183077-1 | Internal Number: 183077-1 | TE Connectivity | TE Store |
Cable mnt rcpt, size 17, 16 way, pin | RS |
TE Connectivity Receptacle, Plug, 16 Contacts, 600V | Distrelec |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
Conn Housing RCP 16 POS Crimp ST | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 17-16 |
No. of Positions | 16Ways |
Where can I find additional details, specifications and documents for a 183077-1?
Additional datasheets, footprints and schematics for 183077-1 are listed on our Part Details page. You can also find images and similar parts to 183077-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 183077-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 183077-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 183077-1 fall under?
The 183077-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 183077-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 183077-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 183077-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 183077-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Boersig and Newark Electronics have stock available or on a lead time for 183077-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 183077-1 often in real-time on the comparison pages.
What if I can't find stock of 183077-1?
You can fill out our help required form which you can use to request a quote for 183077-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.