Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Prices starting from US$3.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.76
|
22
in stock
|
Buy Now | |
TTI Europe
from US$4.59
|
5,525
in stock
|
Buy Now | |
Boersig
from US$5.31
|
2,056
in stock
|
Buy Now | |
Rapid Electronics
from US$7.01
|
794
in stock
|
Buy Now | |
Distrelec
from US$5.86
|
794
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.59
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$3.69
|
67
in stock
|
Buy Now | |
TE Store
from US$11.62
|
28
in stock
|
Buy Now | |
RS Americas
from US$11.95
|
24
in stock
|
Buy Now | |
element14
from US$7.66
|
22
in stock
|
Buy Now | |
Conrad
from US$11.08
|
18
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$5.94
|
-
|
Buy Now |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 24Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 23-24 |
No. of Positions | 24Ways |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Compliant |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 24Contacts |
RoHS Compliant | Yes |
24P CPC PLUG HSG BLACK | TTI Europe |
PLUG ASS'Y 23-24STD.SEX SRS. | Boersig |
Standard Circular Connector PLUG 23-24 STD.SEX | Rapid Electronics |
TE Connectivity - AMP Connector PLUG ASS'Y 23-24STD.SRS. | Distrelec |
Plug | Transfer Multisort Elektronik |
Circular Connector, Plug, 23-24, Cable | Newark Electronics |
PLUG ASS'Y 23-24STD.SEX SRS. Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 24 Sealable: No Housing 600 VDC Wire-to-Wire 24 | Cpc Emea | Part Number: 183073-1 | Internal Number: 183073-1 | TE Connectivity | TE Store |
Circular Plastic Connectors | RS Americas |
HOUSING, 24WAY, STRAIGHT | element14 |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
Conn Housing PL 24 POS Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 183073-1?
Additional datasheets, footprints and schematics for 183073-1 are listed on our Part Details page. You can also find images and similar parts to 183073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 183073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 183073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 183073-1 fall under?
The 183073-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 183073-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 183073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 183073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 183073-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Rapid Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 183073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 183073-1 often in real-time on the comparison pages.
What if I can't find stock of 183073-1?
You can fill out our help required form which you can use to request a quote for 183073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.