Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying Plug Color | Blue |
---|---|
Circuit Application | Power & Signal |
For Use With | Socket Cavities |
Product Type | Accessory |
Accessory Type | Keying Plug |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Keying Plug Socket Cont 16-12 |Amp Te Connectivity 183046-1 | Newark Electronics |
Connector Accessories CPC Keying Plug Blue | Avnet America |
Where can I find additional details, specifications and documents for a 183046-1?
Additional datasheets, footprints and schematics for 183046-1 are listed on our Part Details page. You can also find images and similar parts to 183046-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 183046-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 183046-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 183046-1 fall under?
The 183046-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Keying Plugs.
Can I view similar or alternative parts?
You can view similar parts to 183046-1 when available in the Circular Connector Keying Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 183046-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 183046-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 183046-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 183046-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 183046-1 often in real-time on the comparison pages.
What if I can't find stock of 183046-1?
You can fill out our help required form which you can use to request a quote for 183046-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.